Alpha Wire Hook Up Wire 2211C SL005

Description
Alpha Wire 2211C SL005 Power Cable
Request a Quote
Description
Alpha Wire 2211C SL005 Power Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2778800 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2778800
Hook Up Wire 2778800
Alpha Wire 2211C SL005 Power Cable

Alpha Wire 2211C SL005 Power Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hookup Wires
Product Number 2778800
Product Name Hook Up Wire
Rated Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 1000 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details