Alpha Wire Circular Connector Assemblies 217KR13 NC032

Description
4 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 217KR13NC032-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
217KR13NC032-ND
Circular Connector Assemblies 217KR13NC032-ND
4 Position Circular Connector Plug, Female Sockets Screw

4 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Sensor Conn, Mini 7/8
Chicago, IL, United States
Sensor Conn, Mini 7/8", Rcpt, 4P, Cable; Product Range Alpha Wire
01AC3131
Sensor Conn, Mini 7/8", Rcpt, 4P, Cable; Product Range Alpha Wire 01AC3131
SENSOR CONN, MINI 7/8", RCPT, 4P, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:Mini 7/8"; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Connector Coding:- RoHS Compliant: Yes

SENSOR CONN, MINI 7/8", RCPT, 4P, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:Mini 7/8"; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; Connector Coding:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 217KR13NC032-ND 01AC3131
Product Name Circular Connector Assemblies Sensor Conn, Mini 7/8", Rcpt, 4P, Cable; Product Range Alpha Wire
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data