Alpha Wire Braid; 9 AWG; Tinned Copper; 528; 13200CMA; 62 A 2174 SV005

Description
Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior
Description
Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior

Suppliers

Company
Product
Description
Supplier Links
Braid; 9 AWG; Tinned Copper; 528; 13200CMA; 62 A - 70136175 - Allied Electronics, Inc.
Fort Worth, TX, USA
Braid; 9 AWG; Tinned Copper; 528; 13200CMA; 62 A
70136175
Braid; 9 AWG; Tinned Copper; 528; 13200CMA; 62 A 70136175
Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33 Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior

Tinned Copper Tubular Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding

  • Each Strand Soft Drawn Tinned Copper Wire Meets Fed. Spec QQ-W-343E and ASTM-B-33
  • Shield Coverage Is 95% When Placed Over Mandrel of Equivalent Diameter to That of Braid Interior
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70136175
Product Name Braid; 9 AWG; Tinned Copper; 528; 13200CMA; 62 A
Approvals QQ-W-343E, QQ-B-575B, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 0227873002 - TE Connectivity
Specs
Rated Voltage 450 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 26 AWG
View Details
Miniature TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0270 to 0.0430 inch (0.6858 to 1.09 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - CW 5263-30 - Cooner Wire Company
Specs
Nominal Diameter 0.0131 inch (0.3327 mm)
Wire Conductor Pure Gold
North American 30 AWG
View Details