Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BARE CONDUCTOR WIRE AND CABLE
ALPHA WIRE
2171/1 SV005 -- BRAIDED WIRE
Alpha Wire
Braided Wire
2171/1 SV005
Description
Tinned Copper Braid 2171/1 100ft
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Tinned Copper Braid 2171/1 100ft
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Braided Wire
8211734
Braided Wire
8211734
Tinned Copper Braid 2171/1 100ft
Tinned Copper Braid 2171/1 100ft
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Bare Conductor Wire and Cable
Product Number
8211734
Product Name
Braided Wire
Cable Conductor
Copper and Copper Alloys; Tin Copper Wire
Unlock Full Specs
to access all available technical data
Similar Products
New England Wire Technologies Corporation
Tinned Copper Oval Shielding and Bonding Cable
Specs
Cable Conductor
Copper and Copper Alloys
Conductor Weight
0.0037 to 0.4730 lbs/ft (0.0055 to 0.7039 g/mm)
North American
2 to 22 AWG
View Details
TE Connectivity
Oriented Wire
2420726-1
Specs
Width
5.91 inch (150 mm)
Thickness
0.0945 inch (2.4 mm)
View Details
RS Components, Ltd.
Crimped Wire
1806053
View Details
BRIM Electronics, Inc.
Solid Hard Drawn Tinned Copper Wire
1310
Specs
Conductor Type
Stranded
Cable Conductor
Copper and Copper Alloys; Tinned Copper
North American
22 to 18 AWG
View Details