Alpha Wire Cable Sleeves 2167 SV005

Description
Alpha Wire 2167 SV005 Cable Sleeve
Request a Quote Datasheet
Description
Alpha Wire 2167 SV005 Cable Sleeve
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8211725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8211725
Cable Sleeves 8211725
Alpha Wire 2167 SV005 Cable Sleeve

Alpha Wire 2167 SV005 Cable Sleeve

Supplier's Site
Sleeving, Tubular Wire Braid, 3.97Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire - 98F6266 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 3.97Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
98F6266
Sleeving, Tubular Wire Braid, 3.97Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 98F6266
SLEEVING, TUBULAR WIRE BRAID, 3.97MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:3.97mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-; Colour:Tin RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 3.97MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:3.97mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:-; Colour:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 8211725 98F6266
Product Name Cable Sleeves Sleeving, Tubular Wire Braid, 3.97Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S46-S36-46 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.81 inch (46 mm)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details