Alpha Wire Cable Sleeves 2166 SV003

Description
Alpha Wire 2166 SV003
Request a Quote Datasheet
Description
Alpha Wire 2166 SV003
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 2773681 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
2773681
Cable Sleeves 2773681
Alpha Wire 2166 SV003

Alpha Wire 2166 SV003

Supplier's Site
Sleeving, Braid, Tinned Copper, 3.18Mm Id, 250Ft, Silver; Sleeving / Tubing Type Alpha Wire - 92F7333 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braid, Tinned Copper, 3.18Mm Id, 250Ft, Silver; Sleeving / Tubing Type Alpha Wire
92F7333
Sleeving, Braid, Tinned Copper, 3.18Mm Id, 250Ft, Silver; Sleeving / Tubing Type Alpha Wire 92F7333
SLEEVING, BRAID, TINNED COPPER, 3.18MM ID, 250FT, SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:3.18mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

SLEEVING, BRAID, TINNED COPPER, 3.18MM ID, 250FT, SILVER; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:3.18mm; Length - Metric:76.2m; Length - Imperial:250ft RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 2773681 92F7333
Product Name Cable Sleeves Sleeving, Braid, Tinned Copper, 3.18Mm Id, 250Ft, Silver; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Sleeve - VMPAC-ZAH-66 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -5 to 50 C (23 to 122 F)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details