Alpha Wire Cable Sleeves 2164 SV005

Description
Alpha Wire 2164 SV005 Cable Sleeve
Request a Quote
Description
Alpha Wire 2164 SV005 Cable Sleeve
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Sleeves - 8211712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Sleeves
8211712
Cable Sleeves 8211712
Alpha Wire 2164 SV005 Cable Sleeve

Alpha Wire 2164 SV005 Cable Sleeve

Supplier's Site
Sleeving, Tubular Wire Braid, 0.127Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire - 02F7919 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Tubular Wire Braid, 0.127Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
02F7919
Sleeving, Tubular Wire Braid, 0.127Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 02F7919
SLEEVING, TUBULAR WIRE BRAID, 0.127MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:2.77mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Tin RoHS Compliant: Yes

SLEEVING, TUBULAR WIRE BRAID, 0.127MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:2.77mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:Tin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 8211712 02F7919
Product Name Cable Sleeves Sleeving, Tubular Wire Braid, 0.127Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S12-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details