Alpha Wire Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Alpha Wire 215HR NC032

Description
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Alpha Wire - 01AC3125 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Alpha Wire
01AC3125
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Alpha Wire 01AC3125
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC3125
Product Name Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Alpha Wire
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products