Alpha Wire Sleeving, Oval Wire Braid, 4.76Mm, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire 2140 SL002

Description
SLEEVING, OVAL WIRE BRAID, 4.76MM, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:4.76mm; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; Colour:Tin RoHS Compliant: Yes
Datasheet
Description
SLEEVING, OVAL WIRE BRAID, 4.76MM, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:4.76mm; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; Colour:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Oval Wire Braid, 4.76Mm, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire - 92F9675 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Oval Wire Braid, 4.76Mm, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire
92F9675
Sleeving, Oval Wire Braid, 4.76Mm, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire 92F9675
SLEEVING, OVAL WIRE BRAID, 4.76MM, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:4.76mm; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; Colour:Tin RoHS Compliant: Yes

SLEEVING, OVAL WIRE BRAID, 4.76MM, TIN, 500FT; Sleeving / Tubing Type:Braided; Sleeving Material:-; Sleeving Colour:-; Internal Diameter:4.76mm; Length - Metric:152.4m; Length - Imperial:500ft; Product Range:-; Colour:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92F9675
Product Name Sleeving, Oval Wire Braid, 4.76Mm, Tin, 500Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DAYH-8 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details