Alpha Wire Braid; 14 AWG; Tinned Copper; 11/64 in.; 120; 4770 CMA; 32 A 2138 SV005

Description
Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33 Appl. Shielding, Cable/Harness Assembly
Description
Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33 Appl. Shielding, Cable/Harness Assembly

Suppliers

Company
Product
Description
Supplier Links
Braid; 14 AWG; Tinned Copper; 11/64 in.; 120; 4770 CMA; 32 A - 70136155 - Allied Electronics, Inc.
Fort Worth, TX, USA
Braid; 14 AWG; Tinned Copper; 11/64 in.; 120; 4770 CMA; 32 A
70136155
Braid; 14 AWG; Tinned Copper; 11/64 in.; 120; 4770 CMA; 32 A 70136155
Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33 Appl. Shielding, Cable/Harness Assembly

Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding

  • Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage
  • Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33
  • Appl. Shielding, Cable/Harness Assembly
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70136155
Product Name Braid; 14 AWG; Tinned Copper; 11/64 in.; 120; 4770 CMA; 32 A
Approvals QQ-W-343E, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details
Miniature Electrode Wire - CW 5263-28 - Cooner Wire Company
Specs
Nominal Diameter 0.0160 inch (0.4064 mm)
Wire Conductor Pure Gold
North American 28 AWG
View Details
Hook Up Wire - 1225860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0800 to 0.7890 inch (2.03 to 20.04 mm)
View Details