Alpha Wire Circular Connector Assemblies 211GR NC032

Description
4 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Female Sockets Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 211GRNC032-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
211GRNC032-ND
Circular Connector Assemblies 211GRNC032-ND
4 Position Circular Connector Plug, Female Sockets Screw

4 Position Circular Connector Plug, Female Sockets Screw

Buy Now Datasheet
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Alpha Wire - 01AC3121 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Alpha Wire
01AC3121
Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Alpha Wire 01AC3121
SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 211GRNC032-ND 01AC3121
Product Name Circular Connector Assemblies Sensor Connector, M8, Rcpt, 4Pos, Cable; Product Range Alpha Wire
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data