Alpha Wire Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Alpha Wire 210GR NC032

Description
SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Alpha Wire - 01AC3120 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Alpha Wire
01AC3120
Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Alpha Wire 01AC3120
SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONNECTOR, M8, RCPT, 3POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Female; No. of Positions:3 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC3120
Product Name Sensor Connector, M8, Rcpt, 3Pos, Cable; Product Range Alpha Wire
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASS - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Power Connectors - 1345G7 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Connector/Terminal/Pin - 32249821 - Radwell International
Specs
Gender Male / Plug
View Details