Alpha Wire Multiple Conductor Cables 1951/3T BK003

Description
3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1951/3TB-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1951/3TB-100-ND
Multiple Conductor Cables A1951/3TB-100-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - A1951/3TB-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1951/3TB-250-ND
Multiple Conductor Cables A1951/3TB-250-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

Buy Now Datasheet
Multiple Conductor Cables - A1951/3TB-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1951/3TB-50-ND
Multiple Conductor Cables A1951/3TB-50-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - A1951/3TB-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1951/3TB-10-ND
Multiple Conductor Cables A1951/3TB-10-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1951/3T BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1951/3T BK003
Multi-Conductor & Paired Cables 1951/3T BK003
1951/3T BLACK 250 FT

1951/3T BLACK 250 FT

Buy Now
Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Alpha Wire - 92F7392 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Alpha Wire
92F7392
Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Alpha Wire 92F7392
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

Supplier's Site Datasheet
Cordage, Portable; 3; 18 AWG; SVT; 41/34; Stranded Bare Copper; PVC; 0.015 in. - 70125938 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cordage, Portable; 3; 18 AWG; SVT; 41/34; Stranded Bare Copper; PVC; 0.015 in.
70125938
Cordage, Portable; 3; 18 AWG; SVT; 41/34; Stranded Bare Copper; PVC; 0.015 in. 70125938
3 Conductor Cordage, Stranded Bare Copper Conductor Material, 300 V Voltage Rating Applications motor controls, In-plant power distribution

3 Conductor Cordage, Stranded Bare Copper Conductor Material, 300 V Voltage Rating
Applications motor controls, In-plant power distribution

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Network Cables
Product Number A1951/3TB-100-ND 1951/3T BK003 92F7392 70125938
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Alpha Wire Cordage, Portable; 3; 18 AWG; SVT; 41/34; Stranded Bare Copper; PVC; 0.015 in.
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Modular Cable Assemblies - RJE1Y32A83162401 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Application LAN / Ethernet; Networking
View Details
2 suppliers
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/204-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details