Alpha Wire Multiple Conductor Cables 1937/3 BK003

Description
3 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1937/3BK003-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1937/3BK003-ND
Multiple Conductor Cables 1937/3BK003-ND
3 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1937/3 BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1937/3 BK003
Multi-Conductor & Paired Cables 1937/3 BK003
1937/3 BLACK 250 FT

1937/3 BLACK 250 FT

Buy Now
Unshielded Multiconductor Cable 3 Conductor 12Awg 250Ft; Cable Shielding Alpha Wire - 98F5355 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 12Awg 250Ft; Cable Shielding Alpha Wire
98F5355
Unshielded Multiconductor Cable 3 Conductor 12Awg 250Ft; Cable Shielding Alpha Wire 98F5355
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 12AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 1937/3BK003-ND 1937/3 BK003 98F5355
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 3 Conductor 12Awg 250Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyethylene
Cable Insulation Rubber
Cable Conductor Copper
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Dvi Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DVI Cable
Gender Male-Male
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3340/302-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers