Alpha Wire Multiple Conductor Cables 1934/4 BK003

Description
4 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1934/4BK003-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1934/4BK003-ND
Multiple Conductor Cables 1934/4BK003-ND
4 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

4 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1934/4 BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1934/4 BK003
Multi-Conductor & Paired Cables 1934/4 BK003
1934/4 BLACK 250 FT

1934/4 BLACK 250 FT

Buy Now
Unshielded Multiconductor Cable, Soow, 4 Conductor, 18Awg, 600V, Black, 250Ft; Cable Shielding Alpha Wire - 70B8472 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, Soow, 4 Conductor, 18Awg, 600V, Black, 250Ft; Cable Shielding Alpha Wire
70B8472
Unshielded Multiconductor Cable, Soow, 4 Conductor, 18Awg, 600V, Black, 250Ft; Cable Shielding Alpha Wire 70B8472
UNSHIELDED MULTICONDUCTOR CABLE, SOOW, 4 CONDUCTOR, 18AWG, 600V, BLACK, 250FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.811mm²; Reel Length (Imperial):250ft; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, SOOW, 4 CONDUCTOR, 18AWG, 600V, BLACK, 250FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.811mm²; Reel Length (Imperial):250ft; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 1934/4BK003-ND 1934/4 BK003 70B8472
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable, Soow, 4 Conductor, 18Awg, 600V, Black, 250Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyethylene
Cable Insulation Rubber
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male to Male cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
ZK2000-2132-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2300/200-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers