Alpha Wire Multi-Conductor & Paired Cables 1898C SL001

Description
1898C SLATE 1000 FT
Request a Quote Datasheet
Description
1898C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1898C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1898C SL001
Multi-Conductor & Paired Cables 1898C SL001
1898C SLATE 1000 FT

1898C SLATE 1000 FT

Buy Now
Multiple Conductor Cables - 1898CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1898CSL001-ND
Multiple Conductor Cables 1898CSL001-ND
3 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

3 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 1898C SL001 - ALP1898C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 1898C SL001
ALP1898C-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 1898C SL001 ALP1898C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1898C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.21 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1898C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.21 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire - 02F9077 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
02F9077
Unshielded Multiconductor Cable 3 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire 02F9077
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1898C SL001 1898CSL001-ND ALP1898C-SL001 02F9077
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 3 Conductor - Gray - 300V - 1000ft - Alpha 1898C SL001 Unshielded Multiconductor Cable 3 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapter Cables - 2171-NEBC-R3Z12G20-KH-15-N-SBS-RSG17-ET-S1-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.21 ft (150 dm)
Connector Type RJ-45
View Details
System cable - 706-3057/300-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Cable Assemblies - Coaxial Cables (RF) - 1025-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details
Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details