8 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
Alpha Wire 1898/8C SL005 Control Cable
1898/8C SLATE 100 FT
UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1898/8C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/8C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.313 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Control and Instrumentation Cables |
| Product Number | 1898/8CSL005-ND | 8282360 | 1898/8C SL005 | 04F3519 | ALP1898/8C-SL005 | 70140478 |
| Product Name | Multiple Conductor Cables | Control Cable | Multi-Conductor & Paired Cables | Unshielded Multiconductor Cable 8 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 8 Conductor - Gray - 300V - 100ft - Alpha 1898/8C SL005 | Cable, Unshielded; 8; 18 AWG; 16 x 30; 0.31 in.; 0.016 in.; Color-Coded PVC |
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | |||
| Number of Conductors | 8 # | 8 # | 8 # |