Alpha Wire Control Cable 1898/10C SL005

Description
Alpha Wire 1898/10C SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 1898/10C SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8282373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282373
Control Cable 8282373
Alpha Wire 1898/10C SL005 Control Cable

Alpha Wire 1898/10C SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - A1898/10CS-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1898/10CS-100-ND
Multiple Conductor Cables A1898/10CS-100-ND
10 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

10 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1898/10C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1898/10C SL005
Multi-Conductor & Paired Cables 1898/10C SL005
1898/10C SLATE 100 FT

1898/10C SLATE 100 FT

Buy Now
Cable, Unshielded; 10; 18 AWG; 16 x 30;0.37 in.; 0.016 in.; Color-Coded PVC - 70140595 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Unshielded; 10; 18 AWG; 16 x 30;0.37 in.; 0.016 in.; Color-Coded PVC
70140595
Cable, Unshielded; 10; 18 AWG; 16 x 30;0.37 in.; 0.016 in.; Color-Coded PVC 70140595
Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site
Unshielded Multiconductor Cable 10 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire - 04F3525 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 10 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
04F3525
Unshielded Multiconductor Cable 10 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire 04F3525
UNSHIELDED MULTICONDUCTOR CABLE 10 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 10 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 10 Conductor - Gray - 300V - 100ft - Alpha 1898/10C SL005 - ALP1898/10C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 10 Conductor - Gray - 300V - 100ft - Alpha 1898/10C SL005
ALP1898/10C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 10 Conductor - Gray - 300V - 100ft - Alpha 1898/10C SL005 ALP1898/10C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1898/10C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/10C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.366 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1898/10C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/10C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.366 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number 8282373 A1898/10CS-100-ND 1898/10C SL005 70140595 04F3525 ALP1898/10C-SL005
Product Name Control Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Cable, Unshielded; 10; 18 AWG; 16 x 30;0.37 in.; 0.016 in.; Color-Coded PVC Unshielded Multiconductor Cable 10 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 10 Conductor - Gray - 300V - 100ft - Alpha 1898/10C SL005
Cable Length 98.43 ft (300 dm)
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details