CABLE 10COND 18AWG SLATE FOOT
10 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
1898/10C SLATE 1000 FT
UNSHIELDED MULTICONDUCTOR CABLE 10 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1898/10C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/10C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.366 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 216-1898/10CSL001-DS-ND | 1898/10C SL001 | 04F3527 | ALP1898/10C-SL001 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Unshielded Multiconductor Cable 10 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 10 Conductor - Gray - 300V - 1000ft - Alpha 1898/10C SL001 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 10 # | 10 # |