100' UNSHIELDED CBL , 2 CD
2 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1897C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1897C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.198 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Control and Instrumentation Cables |
| Product Number | 1897C SL005 | 1897CSL005-ND | 02F9072 | ALP1897C-SL005 | 70139654 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshielded Multiconductor Cable 2 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 2 Conductor - Gray - 300V - 100ft - Alpha 1897C SL005 | Cable, Unshielded; 2; 18 AWG; 16 x 30; 0.20 in.; 0.016 in.; Color-Coded PVC |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | ||
| Number of Conductors | 2 # | 2 # | 2 # |