3 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1896C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 3 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.191 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded
PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 1896CSL002-ND | 1896C SL002 | ALP1896C-SL002 | 02F9067 | 70138163 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 3 Conductor - Gray - 300V - 500ft - Alpha 1896C SL002 | Unshielded Multiconductor Cable 3 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire | Multiconductor Cable, Unshielded; 3; 20AWG; 7 x 28; 0.19 in.; 0.016 in.; PVC |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | ||
| Number of Conductors | 3 # | 3 # | 3 # |