Alpha Wire Multi-Conductor & Paired Cables 1896/9C SL002

Description
1896/9C SLATE 500 FT
Request a Quote Datasheet
Description
1896/9C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1896/9C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1896/9C SL002
Multi-Conductor & Paired Cables 1896/9C SL002
1896/9C SLATE 500 FT

1896/9C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 1896/9CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1896/9CSL002-ND
Multiple Conductor Cables 1896/9CSL002-ND
9 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

9 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 9 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire - 04F3499 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 9 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
04F3499
Unshielded Multiconductor Cable 9 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire 04F3499
UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:9Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 9 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:9Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 9 Conductor - Gray - 300V - 500ft - Alpha 1896/9C SL002 - ALP1896/9C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 9 Conductor - Gray - 300V - 500ft - Alpha 1896/9C SL002
ALP1896/9C-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 9 Conductor - Gray - 300V - 500ft - Alpha 1896/9C SL002 ALP1896/9C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1896/9C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/9C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.301 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1896/9C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/9C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 9 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.301 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1896/9C SL002 1896/9CSL002-ND 04F3499 ALP1896/9C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 9 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 9 Conductor - Gray - 300V - 500ft - Alpha 1896/9C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 9 # 9 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details