Alpha Wire Multiple Conductor Cables 1896/8C SL002

Description
8 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1896/8CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1896/8CSL002-ND
Multiple Conductor Cables 1896/8CSL002-ND
8 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

8 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1896/8C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1896/8C SL002
Multi-Conductor & Paired Cables 1896/8C SL002
1896/8C SLATE 500 FT

1896/8C SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 1896/8C SL002 - ALP1896/8C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 1896/8C SL002
ALP1896/8C-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 1896/8C SL002 ALP1896/8C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1896/8C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/8C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.273 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1896/8C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/8C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.273 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multiconductor Cable, Unshielded; 8; 20AWG; 7 x 28; 0.27 in.; 0.016 in.; PVC - 70140470 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 8; 20AWG; 7 x 28; 0.27 in.; 0.016 in.; PVC
70140470
Multiconductor Cable, Unshielded; 8; 20AWG; 7 x 28; 0.27 in.; 0.016 in.; PVC 70140470
PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site
Unshielded Multiconductor Cable 8 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire - 04F3496 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 8 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
04F3496
Unshielded Multiconductor Cable 8 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire 04F3496
UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1896/8CSL002-ND 1896/8C SL002 ALP1896/8C-SL002 70140470 04F3496
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 8 Conductor - Gray - 300V - 500ft - Alpha 1896/8C SL002 Multiconductor Cable, Unshielded; 8; 20AWG; 7 x 28; 0.27 in.; 0.016 in.; PVC Unshielded Multiconductor Cable 8 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Number of Conductors 8 # 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details