Alpha Wire Multiple Conductor Cables 1896/8C SL001

Description
8 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
8 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1896/8CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1896/8CSL001-ND
Multiple Conductor Cables 1896/8CSL001-ND
8 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

8 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1896/8C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1896/8C SL001
Multi-Conductor & Paired Cables 1896/8C SL001
1896/8C SLATE 1000 FT

1896/8C SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 8 Conductor - Gray - 300V - 1000ft - Alpha 1896/8C SL001 - ALP1896/8C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 8 Conductor - Gray - 300V - 1000ft - Alpha 1896/8C SL001
ALP1896/8C-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 8 Conductor - Gray - 300V - 1000ft - Alpha 1896/8C SL001 ALP1896/8C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1896/8C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/8C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.273 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1896/8C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/8C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.273 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable 8 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire - 04F3497 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 8 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire
04F3497
Unshielded Multiconductor Cable 8 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire 04F3497
UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:8Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 8 CONDUCTOR 20AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:8Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Multiconductor Cable, Unshielded; 8; 20AWG; 7 x 28; 0.27 in.; 0.016 in.; PVC - 70140471 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 8; 20AWG; 7 x 28; 0.27 in.; 0.016 in.; PVC
70140471
Multiconductor Cable, Unshielded; 8; 20AWG; 7 x 28; 0.27 in.; 0.016 in.; PVC 70140471
PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1896/8CSL001-ND 1896/8C SL001 ALP1896/8C-SL001 04F3497 70140471
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 8 Conductor - Gray - 300V - 1000ft - Alpha 1896/8C SL001 Unshielded Multiconductor Cable 8 Conductor 20Awg 1000Ft; Cable Shielding Alpha Wire Multiconductor Cable, Unshielded; 8; 20AWG; 7 x 28; 0.27 in.; 0.016 in.; PVC
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Number of Conductors 8 # 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6200-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-2400/300-400 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 13.12 ft (40 dm)
View Details
3 suppliers