Alpha Wire Multi-Conductor & Paired Cables 1896/5L SL005

Description
1896/5L SLATE 100 FT
Request a Quote Datasheet
Description
1896/5L SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1896/5L SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1896/5L SL005
Multi-Conductor & Paired Cables 1896/5L SL005
1896/5L SLATE 100 FT

1896/5L SLATE 100 FT

Buy Now
Multiple Conductor Cables - 1896/5LSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1896/5LSL005-ND
Multiple Conductor Cables 1896/5LSL005-ND
5 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiconductor Unshielded Cable, Control, 5, 20 Awg, 0.51 Mm , 7 X 0.32Mm, 100 Ft, 30.5 M Alpha Wire - 73R0667 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, Control, 5, 20 Awg, 0.51 Mm , 7 X 0.32Mm, 100 Ft, 30.5 M Alpha Wire
73R0667
Multiconductor Unshielded Cable, Control, 5, 20 Awg, 0.51 Mm , 7 X 0.32Mm, 100 Ft, 30.5 M Alpha Wire 73R0667
Multiconductor Unshielded Cable, Control, 5, 20 AWG, 0.51 mm , 7 x 0.32mm, 100 ft, 30.5 m

Multiconductor Unshielded Cable, Control, 5, 20 AWG, 0.51 mm , 7 x 0.32mm, 100 ft, 30.5 m

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 20 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1896/5L SL005 - ALP1896/5L-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 20 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1896/5L SL005
ALP1896/5L-SL005
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 20 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1896/5L SL005 ALP1896/5L-SL005
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 1896/5L SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/5L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.24 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 1896/5L SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/5L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.24 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1896/5L SL005 1896/5LSL005-ND 73R0667 ALP1896/5L-SL005
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Multiconductor Unshielded Cable, Control, 5, 20 Awg, 0.51 Mm , 7 X 0.32Mm, 100 Ft, 30.5 M Alpha Wire Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 20 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1896/5L SL005
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Displayport Male To DVI Female Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Display port
View Details
ZK2002-3200-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers