Alpha Wire Multi-Conductor & Paired Cables 1896/5C SL002

Description
500' UNSHIELDED CBL , 5
Request a Quote Datasheet
Description
500' UNSHIELDED CBL , 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1896/5C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1896/5C SL002
Multi-Conductor & Paired Cables 1896/5C SL002
500' UNSHIELDED CBL , 5

500' UNSHIELDED CBL , 5

Buy Now
Multiple Conductor Cables - 1896/5CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1896/5CSL002-ND
Multiple Conductor Cables 1896/5CSL002-ND
5 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

5 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 5 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire - 04F3487 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
04F3487
Unshielded Multiconductor Cable 5 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire 04F3487
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Multiconductor Cable, Unshielded; 5; 20AWG; 7 x 28; 0.23 in.; 0.016 in.; PVC - 70140584 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 5; 20AWG; 7 x 28; 0.23 in.; 0.016 in.; PVC
70140584
Multiconductor Cable, Unshielded; 5; 20AWG; 7 x 28; 0.23 in.; 0.016 in.; PVC 70140584
PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 5 Conductor - Gray - 300V - 500ft - Alpha 1896/5C SL002 - ALP1896/5C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 5 Conductor - Gray - 300V - 500ft - Alpha 1896/5C SL002
ALP1896/5C-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 5 Conductor - Gray - 300V - 500ft - Alpha 1896/5C SL002 ALP1896/5C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1896/5C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/5C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.23 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1896/5C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/5C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.23 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number 1896/5C SL002 1896/5CSL002-ND 04F3487 70140584 ALP1896/5C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 5 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire Multiconductor Cable, Unshielded; 5; 20AWG; 7 x 28; 0.23 in.; 0.016 in.; PVC Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 5 Conductor - Gray - 300V - 500ft - Alpha 1896/5C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Number of Conductors 5 # 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
ZK2000-6132-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx6SM-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-3033/500-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers