Alpha Wire Multiple Conductor Cables 1896/4C SL005

Description
4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1896/4CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1896/4CSL005-ND
Multiple Conductor Cables 1896/4CSL005-ND
4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1896/4C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1896/4C SL005
Multi-Conductor & Paired Cables 1896/4C SL005
100' UNSHIELDED CBL , 4

100' UNSHIELDED CBL , 4

Buy Now
Twisted Pair & Multicore Data Cable - 8282310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Twisted Pair & Multicore Data Cable
8282310
Twisted Pair & Multicore Data Cable 8282310
Alpha Wire 1896/4C SL005 Control Cable

Alpha Wire 1896/4C SL005 Control Cable

Supplier's Site
Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire - 02F9069 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire
02F9069
Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire 02F9069
UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 4 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Multiconductor Cable, Unshielded; 4; 20AWG; 7 x 28; 0.21 in.; 0.016 in.; PVC - 70140013 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 4; 20AWG; 7 x 28; 0.21 in.; 0.016 in.; PVC
70140013
Multiconductor Cable, Unshielded; 4; 20AWG; 7 x 28; 0.21 in.; 0.016 in.; PVC 70140013
PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1896/4C SL005 - ALP1896/4C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1896/4C SL005
ALP1896/4C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1896/4C SL005 ALP1896/4C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1896/4C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/4C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.209 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1896/4C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/4C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.209 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number 1896/4CSL005-ND 1896/4C SL005 8282310 02F9069 70140013 ALP1896/4C-SL005
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Twisted Pair & Multicore Data Cable Unshielded Multiconductor Cable, 4 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire Multiconductor Cable, Unshielded; 4; 20AWG; 7 x 28; 0.21 in.; 0.016 in.; PVC Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1896/4C SL005
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Number of Conductors 4 # 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details