Alpha Wire Multiple Conductor Cables 1896/10C SL002

Description
10 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1896/10CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1896/10CSL002-ND
Multiple Conductor Cables 1896/10CSL002-ND
10 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

10 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1896/10C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1896/10C SL002
Multi-Conductor & Paired Cables 1896/10C SL002
1896/10C SLATE 500 FT

1896/10C SLATE 500 FT

Buy Now
Multiconductor Cable, Unshielded; 10; 20 AWG; 7 x 28; 0.33 in.; 0.016 in.; PVC - 70140590 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 10; 20 AWG; 7 x 28; 0.33 in.; 0.016 in.; PVC
70140590
Multiconductor Cable, Unshielded; 10; 20 AWG; 7 x 28; 0.33 in.; 0.016 in.; PVC 70140590
PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 10 Conductor - Gray - 300V - 500ft - Alpha 1896/10C SL002 - ALP1896/10C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 10 Conductor - Gray - 300V - 500ft - Alpha 1896/10C SL002
ALP1896/10C-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 10 Conductor - Gray - 300V - 500ft - Alpha 1896/10C SL002 ALP1896/10C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1896/10C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/10C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1896/10C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/10C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.32 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable 10 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire - 04F3502 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 10 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
04F3502
Unshielded Multiconductor Cable 10 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire 04F3502
UNSHIELDED MULTICONDUCTOR CABLE 10 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 10 CONDUCTOR 20AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1896/10CSL002-ND 1896/10C SL002 70140590 ALP1896/10C-SL002 04F3502
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Multiconductor Cable, Unshielded; 10; 20 AWG; 7 x 28; 0.33 in.; 0.016 in.; PVC Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 10 Conductor - Gray - 300V - 500ft - Alpha 1896/10C SL002 Unshielded Multiconductor Cable 10 Conductor 20Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Number of Conductors 10 # 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2500/500-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
Accessories, Gate leads - GATELEAD PB20 G2K2 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details