Alpha Wire Hook-up Wire 1859/19 YL001

Description
1859/19 YELLOW 1000 FT
Request a Quote
Description
1859/19 YELLOW 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1859/19 YL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1859/19 YL001
Hook-up Wire 1859/19 YL001
1859/19 YELLOW 1000 FT

1859/19 YELLOW 1000 FT

Buy Now
1859/19 YL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Yellow - 1000ft - ALP1859/19-YL001 - Lapp Tannehill
Savage, MN, United States
1859/19 YL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Yellow - 1000ft
ALP1859/19-YL001
1859/19 YL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Yellow - 1000ft ALP1859/19-YL001
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Yellow, 1000ft, 1859/19 YL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1859/19 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.091 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Yellow, 1000ft, 1859/19 YL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1859/19 YL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Yellow INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.091 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1859/19 YL001 ALP1859/19-YL001
Product Name Hook-up Wire 1859/19 YL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Yellow - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0910 inch (2.31 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1853926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.4291 inch (10.9 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Shielded Control and Instrumentation Cable - 1202 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D TYPE B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1150 to 0.3010 inch (2.92 to 7.65 mm)
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details