Alpha Wire Hook-up Wire 1859/19 SL001

Description
1859/19 SLATE 1000 FT
Request a Quote
Description
1859/19 SLATE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1859/19 SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1859/19 SL001
Hook-up Wire 1859/19 SL001
1859/19 SLATE 1000 FT

1859/19 SLATE 1000 FT

Buy Now
Wire, Hook-Up; 14 AWG; 19/27; 0.010 in.; 0.091 in.; -55 degC; 105 degC; 600 V - 70136228 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 14 AWG; 19/27; 0.010 in.; 0.091 in.; -55 degC; 105 degC; 600 V
70136228
Wire, Hook-Up; 14 AWG; 19/27; 0.010 in.; 0.091 in.; -55 degC; 105 degC; 600 V 70136228
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site
1859/19 SL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Gray - 1000ft - ALP1859/19-SL001 - Lapp Tannehill
Savage, MN, United States
1859/19 SL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Gray - 1000ft
ALP1859/19-SL001
1859/19 SL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Gray - 1000ft ALP1859/19-SL001
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 1000ft, 1859/19 SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1859/19 SL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.091 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 1000ft, 1859/19 SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1859/19 SL001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.091 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1859/19 SL001 70136228 ALP1859/19-SL001
Product Name Hook-up Wire Wire, Hook-Up; 14 AWG; 19/27; 0.010 in.; 0.091 in.; -55 degC; 105 degC; 600 V 1859/19 SL001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Gray - 1000ft
Approvals MIL-W-16878E CA Prop 65
Rated Voltage 600 volts 600 volts
Rated Temperature -55 to ? C (-67 to ? F) -55 to 105 C (-67 to 221 F)
Wire Insulation Polyvinyl Chloride Polyvinyl Chloride; PVC
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Ultra-Flexible PVC Lead Wire - NUF 34-4050 - Cooner Wire Company
Specs
Rated Voltage 200 volts
Nominal Diameter 0.0170 inch (0.4318 mm)
Rated Temperature 90 C (194 F)
View Details
Hook Up Wire - 1225861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.0740 to 0.2050 inch (1.88 to 5.21 mm)
View Details