Alpha Wire Hook Up Wire 1859/19 RD005

Description
Alpha Wire 1859/19 RD005 Hook Up Wire
Request a Quote
Description
Alpha Wire 1859/19 RD005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 2778083 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
2778083
Hook Up Wire 2778083
Alpha Wire 1859/19 RD005 Hook Up Wire

Alpha Wire 1859/19 RD005 Hook Up Wire

Supplier's Site
Hook-up Wire - 1859/19 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1859/19 RD005
Hook-up Wire 1859/19 RD005
1859/19 RED 100 FT

1859/19 RED 100 FT

Buy Now
1859/19 RD005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Red - 100ft - ALP1859/19-RD005 - Lapp Tannehill
Savage, MN, United States
1859/19 RD005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
ALP1859/19-RD005
1859/19 RD005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Red - 100ft ALP1859/19-RD005
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 1859/19 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1859/19 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.091 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 14 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 1859/19 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1859/19 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 14 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.091 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site
Wire, Hook-Up; 14 AWG; 19/27; 0.010 in.; 0.091 in.; -55 degC; 105 degC; 600 V; - 70136213 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 14 AWG; 19/27; 0.010 in.; 0.091 in.; -55 degC; 105 degC; 600 V;
70136213
Wire, Hook-Up; 14 AWG; 19/27; 0.010 in.; 0.091 in.; -55 degC; 105 degC; 600 V; 70136213
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 2778083 1859/19 RD005 ALP1859/19-RD005 70136213
Product Name Hook Up Wire Hook-up Wire 1859/19 RD005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 14 AWG - 19/27 Stranded Conductor - Tinned Copper - 600V - Red - 100ft Wire, Hook-Up; 14 AWG; 19/27; 0.010 in.; 0.091 in.; -55 degC; 105 degC; 600 V;
Rated Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to ? C (-67 to ? F)
North American 14 AWG 14 AWG 14 AWG
Stranding Type 19
Approvals CA Prop 65 MIL-W-16878E
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0410 to 0.0960 inch (1.04 to 2.44 mm)
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket - 1437 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1470 inch (1.9 to 3.73 mm)
View Details
Stranded Hookup Wire - CZ 1209 - Cooner Wire Company
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0190 inch (0.4826 mm)
Rated Temperature -80 to 200 C (-112 to 392 F)
View Details