Alpha Wire Hook-up Wire 1858/19 WU001

Description
1858/19 WH/BLUE 1000 FT
Request a Quote
Description
1858/19 WH/BLUE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1858/19 WU001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1858/19 WU001
Hook-up Wire 1858/19 WU001
1858/19 WH/BLUE 1000 FT

1858/19 WH/BLUE 1000 FT

Buy Now
1858/19 WU001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - White/Blue - 1000ft - ALP1858/19-WU001 - Lapp Tannehill
Savage, MN, United States
1858/19 WU001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - White/Blue - 1000ft
ALP1858/19-WU001
1858/19 WU001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - White/Blue - 1000ft ALP1858/19-WU001
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, White/Blue, 1000ft, 1858/19 WU001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1858/19 WU001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.076 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, White/Blue, 1000ft, 1858/19 WU001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1858/19 WU001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.076 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1858/19 WU001 ALP1858/19-WU001
Product Name Hook-up Wire 1858/19 WU001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - White/Blue - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0760 inch (1.93 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Hook Up Wire - 1805911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Hook-up Wire, MIL-W-76C Type MW-C, Solid Conductor - 1420S - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0520 to 0.0720 inch (1.32 to 1.83 mm)
View Details