Alpha Wire Hook-up Wire 1858/19 WO001

Description
1858/19 WH/ORG 1000 FT
Request a Quote
Description
1858/19 WH/ORG 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1858/19 WO001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1858/19 WO001
Hook-up Wire 1858/19 WO001
1858/19 WH/ORG 1000 FT

1858/19 WH/ORG 1000 FT

Buy Now
1858/19 WO001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - White/Orange - 1000ft - ALP1858/19-WO001 - Lapp Tannehill
Savage, MN, United States
1858/19 WO001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - White/Orange - 1000ft
ALP1858/19-WO001
1858/19 WO001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - White/Orange - 1000ft ALP1858/19-WO001
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, White/Orange, 1000ft, 1858/19 WO001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1858/19 WO001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.076 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, White/Orange, 1000ft, 1858/19 WO001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1858/19 WO001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.076 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1858/19 WO001 ALP1858/19-WO001
Product Name Hook-up Wire 1858/19 WO001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - White/Orange - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0760 inch (1.93 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Primary Wire - 1284833001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Hook Up Wire - 1225867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Shielded Lead Wire, MIL-W-16878 -- TYPE C, PVC Jacket - 1440 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0990 to 0.1660 inch (2.51 to 4.22 mm)
View Details