Alpha Wire Hook Up Wire 1858/19 WH005

Description
Alpha Wire 1858/19 WH005 Hook Up Wire
Request a Quote
Description
Alpha Wire 1858/19 WH005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8426236 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8426236
Hook Up Wire 8426236
Alpha Wire 1858/19 WH005 Hook Up Wire

Alpha Wire 1858/19 WH005 Hook Up Wire

Supplier's Site
Hook-up Wire - 1858/19 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1858/19 WH005
Hook-up Wire 1858/19 WH005
100' WHITE HOOK-UP 16AWG

100' WHITE HOOK-UP 16AWG

Buy Now
Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -55 degC; 105 degC; 600 V - 70135533 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -55 degC; 105 degC; 600 V
70135533
Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -55 degC; 105 degC; 600 V 70135533
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site
1858/19 WH005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - White - 100ft - ALP1858/19-WH005 - Lapp Tannehill
Savage, MN, United States
1858/19 WH005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - White - 100ft
ALP1858/19-WH005
1858/19 WH005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - White - 100ft ALP1858/19-WH005
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, White, 100ft, 1858/19 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1858/19 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.076 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, White, 100ft, 1858/19 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1858/19 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.076 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8426236 1858/19 WH005 70135533 ALP1858/19-WH005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 16 AWG; 19/29; 0.010 in.; 0.077 in.; -55 degC; 105 degC; 600 V 1858/19 WH005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - White - 100ft
Approvals Military mil-w-16878e/1 MIL-W-16878E CA Prop 65
Nominal Diameter 0.0760 inch (1.93 mm) 0.0760 inch (1.93 mm)
Wire Conductor Copper Copper Copper
International 1.3 mm² (0.0020 in²)
Stranding Type 19/0.29 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 009953-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225871 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
14 AWG, PVC Insulated, Wire Spool - 9510 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.1450 inch (3.68 mm)
Rated Temperature 105 C (221 F)
View Details
Micro mini PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0150 to 0.0180 inch (0.3810 to 0.4572 mm)
Rated Temperature 105 C (221 F)
View Details