Alpha Wire Hook-up Wire 1858/19 SL005

Description
100' GRAY HOOK-UP 16 AWG
Request a Quote
Description
100' GRAY HOOK-UP 16 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1858/19 SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1858/19 SL005
Hook-up Wire 1858/19 SL005
100' GRAY HOOK-UP 16 AWG

100' GRAY HOOK-UP 16 AWG

Buy Now
1858/19 SL005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft - ALP1858/19-SL005 - Lapp Tannehill
Savage, MN, United States
1858/19 SL005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
ALP1858/19-SL005
1858/19 SL005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft ALP1858/19-SL005
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 1858/19 SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1858/19 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.076 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 16 AWG, Stranded Conductor, Tinned Copper, 600V, Gray, 100ft, 1858/19 SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1858/19 SL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 16 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Gray INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.076 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1858/19 SL005 ALP1858/19-SL005
Product Name Hook-up Wire 1858/19 SL005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 16 AWG - 19/29 Stranded Conductor - Tinned Copper - 600V - Gray - 100ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0760 inch (1.93 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0100 to 0.0220 inch (0.2540 to 0.5588 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 144585-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1225859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1063 inch (2.7 mm)
Wire Conductor Copper
International 1 mm² (0.0016 in²)
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details