Alpha Wire 1857 WH005 Hook Up Wire
Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, White, 100ft, 1857 WH005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.
| Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 1857 WH005 | 8426198 | ALP1857-WH005 | 70135543 |
| Product Name | Hook-up Wire | Hook Up Wire | 1857 WH005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - White - 100ft | Wire, Hook-Up; 18 AWG; 7/26; 0.010 in.;0.068 in.; -55 degC; 105 degC; 600 V; |
| Approvals | Military mil-w-16878e/1 | CA Prop 65 | MIL-W-16878E | |
| Nominal Diameter | 0.0681 inch (1.73 mm) | 0.0680 inch (1.73 mm) | ||
| Wire Conductor | Copper | Copper | Copper | |
| International | 0.7500 mm² (0.0012 in²) | |||
| Stranding Type | 7/0.40 mm |