Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, White/Black, 100ft, 1857 WB005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857 WB005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Black INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 1857 WB005 | ALP1857-WB005 |
| Product Name | Hook-up Wire | 1857 WB005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - White/Black - 100ft |
| Approvals | CA Prop 65 | |
| Rated Voltage | 600 volts | |
| Nominal Diameter | 0.0680 inch (1.73 mm) | |
| Rated Temperature | -55 to 105 C (-67 to 221 F) |