Alpha Wire Hook-up Wire 1857 VI005

Description
1857 VIOLET 100 FT
Request a Quote
Description
1857 VIOLET 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1857 VI005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1857 VI005
Hook-up Wire 1857 VI005
1857 VIOLET 100 FT

1857 VIOLET 100 FT

Buy Now
Hook Up Wire - 8426194 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8426194
Hook Up Wire 8426194
Alpha Wire 1857 VI005 Hook Up Wire

Alpha Wire 1857 VI005 Hook Up Wire

Supplier's Site
Wire, Hook-Up; 18 AWG; 7/26; 0.010 in.;0.068 in.; -55 degC; 105 degC; 600 V - 70135542 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 18 AWG; 7/26; 0.010 in.;0.068 in.; -55 degC; 105 degC; 600 V
70135542
Wire, Hook-Up; 18 AWG; 7/26; 0.010 in.;0.068 in.; -55 degC; 105 degC; 600 V 70135542
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site
1857 VI005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - Violet - 100ft - ALP1857-VI005 - Lapp Tannehill
Savage, MN, United States
1857 VI005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - Violet - 100ft
ALP1857-VI005
1857 VI005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - Violet - 100ft ALP1857-VI005
Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Violet, 100ft, 1857 VI005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857 VI005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, Violet, 100ft, 1857 VI005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857 VI005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Violet INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.068 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1857 VI005 8426194 70135542 ALP1857-VI005
Product Name Hook-up Wire Hook Up Wire Wire, Hook-Up; 18 AWG; 7/26; 0.010 in.;0.068 in.; -55 degC; 105 degC; 600 V 1857 VI005 - Alpha Wire MIL-W-16878E/1/Type B PVC Hook-Up/Lead Wire - 18 AWG - 7/26 Stranded Conductor - Tinned Copper - 600V - Violet - 100ft
Approvals Military mil-w-16878e/1 MIL-W-16878E CA Prop 65
Nominal Diameter 0.0681 inch (1.73 mm) 0.0680 inch (1.73 mm)
Wire Conductor Copper Copper Copper
International 0.7500 mm² (0.0012 in²)
Stranding Type 7/0.40 mm
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Wire Spool - 9504 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature 105 C (221 F)
View Details
Primary Wire - 0408713001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
View Details
Stranded Hookup Wire - CW5052-30 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0320 inch (0.8128 mm)
Rated Temperature -55 to 80 C (-67 to 176 F)
View Details
Hook Up Wire - 1805931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details