Alpha Wire Hook-up Wire 1857/19 WN001

Description
1857/19 WH/BROWN 1000 FT
Request a Quote
Description
1857/19 WH/BROWN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1857/19 WN001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1857/19 WN001
Hook-up Wire 1857/19 WN001
1857/19 WH/BROWN 1000 FT

1857/19 WH/BROWN 1000 FT

Buy Now
1857/19 WN001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 600V - White/Brown - 1000ft - ALP1857/19-WN001 - Lapp Tannehill
Savage, MN, United States
1857/19 WN001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 600V - White/Brown - 1000ft
ALP1857/19-WN001
1857/19 WN001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 600V - White/Brown - 1000ft ALP1857/19-WN001
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, White/Brown, 1000ft, 1857/19 WN001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857/19 WN001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 18 AWG, Stranded Conductor, Tinned Copper, 600V, White/Brown, 1000ft, 1857/19 WN001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1857/19 WN001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 18 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.07 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1857/19 WN001 ALP1857/19-WN001
Product Name Hook-up Wire 1857/19 WN001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 18 AWG - 19/30 Stranded Conductor - Tinned Copper - 600V - White/Brown - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0700 inch (1.78 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Extra Flexible PVC Lead Wire - NEF 18-41344 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0720 inch (1.83 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 172457-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Hook Up Wire - 1805927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1102 inch (2.8 mm)
Wire Conductor Copper
North American 20 AWG
View Details
24 AWG, Teflon Insulated, Wire Spool - 9527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature 200 C (392 F)
View Details