Alpha Wire Hook-up Wire 1856 RD005

Description
1856 RED 100 FT
Request a Quote
Description
1856 RED 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1856 RD005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1856 RD005
Hook-up Wire 1856 RD005
1856 RED 100 FT

1856 RED 100 FT

Buy Now
Hook Up Wire - 8426150 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8426150
Hook Up Wire 8426150
Alpha Wire 1856 RD005 Hook Up Wire

Alpha Wire 1856 RD005 Hook Up Wire

Supplier's Site
Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -55 degC; 105 degC; 600 V; - 70135555 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -55 degC; 105 degC; 600 V;
70135555
Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -55 degC; 105 degC; 600 V; 70135555
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site
1856 RD005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 600V - Red - 100ft - ALP1856-RD005 - Lapp Tannehill
Savage, MN, United States
1856 RD005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
ALP1856-RD005
1856 RD005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 600V - Red - 100ft ALP1856-RD005
Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 1856 RD005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1856 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 600V, Red, 100ft, 1856 RD005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1856 RD005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Red INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1856 RD005 8426150 70135555 ALP1856-RD005
Product Name Hook-up Wire Hook Up Wire Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -55 degC; 105 degC; 600 V; 1856 RD005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 600V - Red - 100ft
Approvals Military mil-w-76b type lw, mil-w-16878e/1 MIL-W-16878E CA Prop 65
Nominal Diameter 0.0579 inch (1.47 mm) 0.0580 inch (1.47 mm)
Wire Conductor Copper Copper Copper
International 0.5200 mm² (8.06E-4 in²)
Stranding Type 7/0.32 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0440 to 0.7230 inch (1.12 to 18.36 mm)
View Details