Alpha Wire 1856 BR005 Hook Up Wire
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.
Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 600V, Brown, 100ft, 1856 BR005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1856 BR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Brown INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B
| RS Components, Ltd. | Powell Electronics, Inc. | Allied Electronics, Inc. | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Hookup Wires | Hookup Wires | Hookup Wires | Hookup Wires |
| Product Number | 8426144 | 1856 BR005 | 70135561 | ALP1856-BR005 |
| Product Name | Hook Up Wire | Hook-up Wire | Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -55 degC; 105 degC; 600 V; | 1856 BR005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 600V - Brown - 100ft |
| Nominal Diameter | 0.0579 inch (1.47 mm) | 0.0580 inch (1.47 mm) | ||
| Wire Conductor | Copper | Copper | Copper | |
| International | 0.5200 mm² (8.06E-4 in²) | |||
| Stranding Type | 7/0.32 mm | |||
| Approvals | MIL-W-16878E | CA Prop 65 |