Alpha Wire Hook-up Wire 1856 BL005

Description
1856 BLUE 100 FT
Request a Quote
Description
1856 BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1856 BL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1856 BL005
Hook-up Wire 1856 BL005
1856 BLUE 100 FT

1856 BLUE 100 FT

Buy Now
Hook Up Wire - 8426141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8426141
Hook Up Wire 8426141
Alpha Wire 1856 BL005 Hook Up Wire

Alpha Wire 1856 BL005 Hook Up Wire

Supplier's Site
1856 BL005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 600V - Blue - 100ft - ALP1856-BL005 - Lapp Tannehill
Savage, MN, United States
1856 BL005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 600V - Blue - 100ft
ALP1856-BL005
1856 BL005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 600V - Blue - 100ft ALP1856-BL005
Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 600V, Blue, 100ft, 1856 BL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1856 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 600V, Blue, 100ft, 1856 BL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1856 BL005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.058 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Supplier's Site
Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -55 degC; 105 degC; 600 V; - 70135558 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -55 degC; 105 degC; 600 V;
70135558
Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -55 degC; 105 degC; 600 V; 70135558
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Allied Electronics, Inc.
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 1856 BL005 8426141 ALP1856-BL005 70135558
Product Name Hook-up Wire Hook Up Wire 1856 BL005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 20 AWG - 7/28 Stranded Conductor - Tinned Copper - 600V - Blue - 100ft Wire, Hook-Up; 20 AWG; 7/28; 0.010 in.;0.058 in.; -55 degC; 105 degC; 600 V;
Approvals Military mil-w-76b type lw, mil-w-16878e/1 CA Prop 65 MIL-W-16878E
Nominal Diameter 0.0579 inch (1.47 mm) 0.0580 inch (1.47 mm)
Wire Conductor Copper Copper Copper
International 0.5200 mm² (8.06E-4 in²)
Stranding Type 7/0.32 mm
Unlock Full Specs
to access all available technical data

Similar Products

FEP Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Nominal Diameter 0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature 200 C (392 F)
View Details
Primary Wire - 1632563001 - TE Connectivity
Specs
Rated Temperature -40 to 150 C (-40 to 302 F)
Wire Conductor Bare Copper
International 1.5 mm² (0.0023 in²)
View Details
Hook Up Wire - 1225882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1299 inch (3.3 mm)
Wire Conductor Copper
International 2 mm² (0.0031 in²)
View Details
Kynar Lead Wire, MIL-W-81822/3 - 1482 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-81822/3
Rated Voltage 300 volts
Nominal Diameter 0.0195 to 0.0340 inch (0.4953 to 0.8636 mm)
View Details