Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 600V, White/Orange, 100ft, 1856/19 WO005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1856/19 WO005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.06 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1
| Powell Electronics, Inc. | Lapp Tannehill | |
|---|---|---|
| Product Category | Hookup Wires | Hookup Wires |
| Product Number | 1856/19 WO005 | ALP1856/19-WO005 |
| Product Name | Hook-up Wire | 1856/19 WO005 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 600V - White/Orange - 100ft |
| Approvals | CA Prop 65 | |
| Rated Voltage | 600 volts | |
| Nominal Diameter | 0.0600 inch (1.52 mm) | |
| Rated Temperature | -55 to 105 C (-67 to 221 F) |