Alpha Wire Hook-up Wire 1856/19 OR001

Description
1856/19 ORANGE 1000 FT
Request a Quote
Description
1856/19 ORANGE 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1856/19 OR001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1856/19 OR001
Hook-up Wire 1856/19 OR001
1856/19 ORANGE 1000 FT

1856/19 ORANGE 1000 FT

Buy Now
1856/19 OR001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 600V - Orange - 1000ft - ALP1856/19-OR001 - Lapp Tannehill
Savage, MN, United States
1856/19 OR001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 600V - Orange - 1000ft
ALP1856/19-OR001
1856/19 OR001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 600V - Orange - 1000ft ALP1856/19-OR001
Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 600V, Orange, 1000ft, 1856/19 OR001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1856/19 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.06 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Alpha Wire's MIL-W-16878E/1 Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 20 AWG, Stranded Conductor, Tinned Copper, 600V, Orange, 1000ft, 1856/19 OR001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1856/19 OR001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 20 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.06 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-16878/1

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1856/19 OR001 ALP1856/19-OR001
Product Name Hook-up Wire 1856/19 OR001 - Alpha Wire MIL-W-16878E/1 PVC Hook-Up/Lead Wire - 20 AWG - 19/32 Stranded Conductor - Tinned Copper - 600V - Orange - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0600 inch (1.52 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Miniature PVC Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0050 to 0.0500 inch (0.1270 to 1.27 mm)
Rated Temperature 105 C (221 F)
View Details
Hook Up Wire - 1412073001 - TE Connectivity
Specs
Rated Voltage 750 to 1300 volts
Rated Temperature -55 to 125 C (-67 to 257 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 1853924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.3819 inch (9.7 mm)
Rated Temperature 70 C (158 F)
Wire Conductor Copper
View Details
Shielded Lead Wire, MIL-W-76C Type MW-C, No Jacket - 1437 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-76C, RoHS
Rated Voltage 1000 volts
Nominal Diameter 0.0750 to 0.1470 inch (1.9 to 3.73 mm)
View Details