Alpha Wire Hook-up Wire 1855 WG001

Description
1855 WH/GREEN 1000 FT
Request a Quote
Description
1855 WH/GREEN 1000 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1855 WG001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1855 WG001
Hook-up Wire 1855 WG001
1855 WH/GREEN 1000 FT

1855 WH/GREEN 1000 FT

Buy Now
1855 WG001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - White/Green - 1000ft - ALP1855-WG001 - Lapp Tannehill
Savage, MN, United States
1855 WG001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - White/Green - 1000ft
ALP1855-WG001
1855 WG001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - White/Green - 1000ft ALP1855-WG001
Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, White/Green, 1000ft, 1855 WG001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1855 WG001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 22 AWG, Stranded Conductor, Tinned Copper, 600V, White/Green, 1000ft, 1855 WG001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1855 WG001 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 22 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Green INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.05 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1855 WG001 ALP1855-WG001
Product Name Hook-up Wire 1855 WG001 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 22 AWG - 7/30 Stranded Conductor - Tinned Copper - 600V - White/Green - 1000ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Stranded Hookup Wire - AS 632 - Cooner Wire Company
Specs
Approvals UL Listing Mark
Rated Voltage 150 volts
Nominal Diameter 0.0120 inch (0.3048 mm)
View Details
Hook Up Wire - 1805972 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Primary Wire - 1335613001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 4 mm² (0.0062 in²)
View Details
18 AWG, Rubber Insulated, Wire Spool - 9507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 5000 volts
Nominal Diameter 0.1440 inch (3.66 mm)
Rated Temperature 90 C (194 F)
View Details