Alpha Wire Hook-up Wire 1854 WU005

Description
1854 WH/BLUE 100 FT
Request a Quote
Description
1854 WH/BLUE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1854 WU005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1854 WU005
Hook-up Wire 1854 WU005
1854 WH/BLUE 100 FT

1854 WH/BLUE 100 FT

Buy Now
1854 WU005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - White/Blue - 100ft - ALP1854-WU005 - Lapp Tannehill
Savage, MN, United States
1854 WU005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - White/Blue - 100ft
ALP1854-WU005
1854 WU005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - White/Blue - 100ft ALP1854-WU005
Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, White/Blue, 100ft, 1854 WU005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1854 WU005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, White/Blue, 100ft, 1854 WU005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1854 WU005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White/Blue INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires
Product Number 1854 WU005 ALP1854-WU005
Product Name Hook-up Wire 1854 WU005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - White/Blue - 100ft
Approvals CA Prop 65
Rated Voltage 600 volts
Nominal Diameter 0.0440 inch (1.12 mm)
Rated Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

22 AWG, PVC Insulated, Coil Cord Wire - SALE-9704 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 22 AWG
View Details
Hook Up Wire - 100485-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
North American 26 AWG
View Details
Stranded Hookup Wire - AS999-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0510 inch (1.3 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details
Hook Up Wire - 1225889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1614 inch (4.1 mm)
Wire Conductor Copper
International 3 mm² (0.0047 in²)
View Details