Alpha Wire Hook Up Wire 1854 WH005

Description
Alpha Wire 1854 WH005 Hook Up Wire
Request a Quote
Description
Alpha Wire 1854 WH005 Hook Up Wire
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 8426065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8426065
Hook Up Wire 8426065
Alpha Wire 1854 WH005 Hook Up Wire

Alpha Wire 1854 WH005 Hook Up Wire

Supplier's Site
Hook-up Wire - 1854 WH005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1854 WH005
Hook-up Wire 1854 WH005
1854 WHITE 100 FT

1854 WHITE 100 FT

Buy Now
Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.043 in.; -55 degC; 105 degC; 600 V; - 70135573 - Allied Electronics, Inc.
Fort Worth, TX, USA
Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.043 in.; -55 degC; 105 degC; 600 V;
70135573
Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.043 in.; -55 degC; 105 degC; 600 V; 70135573
0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

0.016 in. Insulation, -55 to +105°C Operating Temperature, 600 V, PVC Insulated Hook-Up Wire
Conductor: Stranded tinned copper; color coded polyvinylchloride insulation. Insulation Thickness: 0.010" (0.25 mm). Stocked Colors: 0-9.

Supplier's Site
1854 WH005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - White - 100ft - ALP1854-WH005 - Lapp Tannehill
Savage, MN, United States
1854 WH005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - White - 100ft
ALP1854-WH005
1854 WH005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - White - 100ft ALP1854-WH005
Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, White, 100ft, 1854 WH005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1854 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, White, 100ft, 1854 WH005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1854 WH005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : White INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires Hookup Wires
Product Number 8426065 1854 WH005 70135573 ALP1854-WH005
Product Name Hook Up Wire Hook-up Wire Wire, Hook-Up; 24 AWG; 7/32; 0.010 in.;0.043 in.; -55 degC; 105 degC; 600 V; 1854 WH005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - White - 100ft
Approvals Military mil-w-76b type lw, mil-w-16878e/1 MIL-W-16878E CA Prop 65
Nominal Diameter 0.0441 inch (1.12 mm) 0.0440 inch (1.12 mm)
Wire Conductor Copper Copper Copper
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 7/0.20 mm
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 0788573001 - TE Connectivity
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0250 inch (0.6350 mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 1853945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.2756 inch (7 mm)
Rated Temperature 90 C (194 F)
Wire Conductor Copper
View Details
20 AWG, PVC Insulated, Coil Cord Wire - SALE-9706 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Wire Insulation Polyvinyl Chloride
North American 20 AWG
View Details
NEWind® Specialty Winding Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Temperature 155 to 180 C (311 to 356 F)
Wire Conductor Copper
View Details