Alpha Wire Hook-up Wire 1854 OR005

Description
1854 ORANGE 100 FT
Request a Quote
Description
1854 ORANGE 100 FT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook-up Wire - 1854 OR005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hook-up Wire
1854 OR005
Hook-up Wire 1854 OR005
1854 ORANGE 100 FT

1854 ORANGE 100 FT

Buy Now
Hook Up Wire - 8426056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hook Up Wire
8426056
Hook Up Wire 8426056
Alpha Wire 1854 OR005 Hook Up Wire

Alpha Wire 1854 OR005 Hook Up Wire

Supplier's Site
1854 OR005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - Orange - 100ft - ALP1854-OR005 - Lapp Tannehill
Savage, MN, United States
1854 OR005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - Orange - 100ft
ALP1854-OR005
1854 OR005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - Orange - 100ft ALP1854-OR005
Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, Orange, 100ft, 1854 OR005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1854 OR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Alpha Wire's MIL-W-16878E/1/Type B/MIL-W-76B/Type LW Hook-up / Lead Wire features a general purpose PVC insulation with good abrasion and excellent flame resistance. 24 AWG, Stranded Conductor, Tinned Copper, 600V, Orange, 100ft, 1854 OR005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1854 OR005 AVAILABILITY : Contact 800-633-6339 for Availability AWG/GAUGE : 24 CONDUCTOR STRANDING : Stranded CONDUCTOR MATERIAL : Tinned copper JACKET COLOR : Orange INSULATION MATERIAL : PVC NOMINAL OD (IN) : 0.044 INSULATION THICKNESS (IN) : 0.01 TEMPERATURE : -67°F to +221°F -55°C to +105°C VOLTAGE : 600V ADDITIONAL STANDARDS : CA Prop 65 MIL-SPEC : MIL-W-76B Type LW MIL-W-16878E/1 Type B

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill
Product Category Hookup Wires Hookup Wires Hookup Wires
Product Number 1854 OR005 8426056 ALP1854-OR005
Product Name Hook-up Wire Hook Up Wire 1854 OR005 - Alpha Wire MIL-W-16878E/1/Type B/MIL-W-76B/Type LW PVC Hook-Up/Lead Wire - 24 AWG - 7/32 Stranded Conductor - Tinned Copper - 600V - Orange - 100ft
Approvals Military mil-w-76b type lw, mil-w-16878e/1 CA Prop 65
Nominal Diameter 0.0441 inch (1.12 mm) 0.0440 inch (1.12 mm)
Wire Conductor Copper Copper
International 0.2000 mm² (3.10E-4 in²)
Stranding Type 7/0.20 mm
Unlock Full Specs
to access all available technical data

Similar Products

Micro mini TPE Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation TPE
View Details
Hook Up Wire - 031665-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 1805967 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1024 inch (2.6 mm)
Wire Conductor Copper
North American 22 AWG
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details