Alpha Wire Hook Up Wire, 100Ft, 24Awg Copper White/blue; Jacket Material Alpha Wire 1854/19 WU005

Description
HOOK UP WIRE, 100FT, 24AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet
Description
HOOK UP WIRE, 100FT, 24AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire, 100Ft, 24Awg Copper White/blue; Jacket Material Alpha Wire - 02F8548 - Newark, An Avnet Company
Chicago, IL, United States
Hook Up Wire, 100Ft, 24Awg Copper White/blue; Jacket Material Alpha Wire
02F8548
Hook Up Wire, 100Ft, 24Awg Copper White/blue; Jacket Material Alpha Wire 02F8548
HOOK UP WIRE, 100FT, 24AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

HOOK UP WIRE, 100FT, 24AWG COPPER WHITE/BLUE; Jacket Material:PVC; Jacket Color:White, Blue; Wire Gauge:24AWG; Conductor Area CSA:0.24mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 02F8548
Product Name Hook Up Wire, 100Ft, 24Awg Copper White/blue; Jacket Material Alpha Wire
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G15-E-7-Q7-LE6 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1059-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
Connector Type NEMA 1-15P, Polarized
View Details
2 suppliers