HOOK UP WIRE, 1000FT, 24AWG COPPER WHITE/RED; Jacket Material:PVC; Jacket Color:White, Red; Wire Gauge:24AWG; Conductor Area CSA:0.242mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):305m; Operating Temperature Max:105°C RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 86K6734 |
| Product Name | Hook Up Wire, 1000Ft, 24Awg Copper White/red; Jacket Material Alpha Wire |
| Standards / Certifications | RoHS |